TDK U.S.A. Corporation Fixed Inductors VLS4015CX-100M-H

Description
10µH Shielded Wirewound Inductor 1.16A 252mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.16A 252mOhm Max 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4015CX-100M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.16A 252mOhm Max 1616 (4040 Metric)

10µH Shielded Wirewound Inductor 1.16A 252mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-100M-HCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.16A 252mOhm Max 1616 (4040 Metric)

10µH Shielded Wirewound Inductor 1.16A 252mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS4015CX-100M-HTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.16A 252mOhm Max 1616 (4040 Metric)

10µH Shielded Wirewound Inductor 1.16A 252mOhm Max 1616 (4040 Metric)

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 1.45A Tdk - 62AK4272 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 1.45A Tdk
62AK4272
Power Inductor, 10Uh, Shielded, 1.45A Tdk 62AK4272
POWER INDUCTOR, 10UH, SHIELDED, 1.45A

POWER INDUCTOR, 10UH, SHIELDED, 1.45A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4015CX-100M-HDKR-ND 62AK4272
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 1.45A Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details