TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS4012CX-470M-1

Description
47µH Shielded Wirewound Inductor 580mA 1.498Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 580mA 1.498Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS4012CX-470M-1DKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 580mA 1.498Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 580mA 1.498Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS4012CX-470M-1CT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 580mA 1.498Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 580mA 1.498Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS4012CX-470M-1TR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 580mA 1.498Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 580mA 1.498Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS4012CX-470M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS4012CX-470M-1
Fixed Inductors VLS4012CX-470M-1
FIXED IND 47UH 580MA 1.498OHM SM

FIXED IND 47UH 580MA 1.498OHM SM

Supplier's Site Datasheet
Inductor, 47Uh, Semishielded, 0.65A Rohs Compliant Tdk - 69AH3695 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.65A Rohs Compliant Tdk
69AH3695
Inductor, 47Uh, Semishielded, 0.65A Rohs Compliant Tdk 69AH3695
INDUCTOR, 47UH, SEMISHIELDED, 0.65A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SEMISHIELDED, 0.65A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS4012CX-470M-1DKR-ND VLS4012CX-470M-1 69AH3695
Product Name Fixed Inductors Fixed Inductors Inductor, 47Uh, Semishielded, 0.65A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET3542-058 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 4700 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2332SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details