TDK U.S.A. Corporation Fixed Inductors VLS3015CX-470M-H

Description
47µH Shielded Wirewound Inductor 480mA 1.392Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 480mA 1.392Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3015CX-470M-HCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 480mA 1.392Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 480mA 1.392Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-470M-HDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 480mA 1.392Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 480mA 1.392Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-VLS3015CX-470M-HTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 480mA 1.392Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 480mA 1.392Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Shielded, 0.6A Rohs Compliant Tdk - 31AJ0174 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 0.6A Rohs Compliant Tdk
31AJ0174
Inductor, 47Uh, Shielded, 0.6A Rohs Compliant Tdk 31AJ0174
INDUCTOR, 47UH, SHIELDED, 0.6A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SHIELDED, 0.6A ROHS COMPLIANT: YES

Supplier's Site
Fixed Inductors - VLS3015CX-470M-H - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS3015CX-470M-H
Fixed Inductors VLS3015CX-470M-H
FIXED IND 47UH 480MA 1.392OHM SM

FIXED IND 47UH 480MA 1.392OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3015CX-470M-HCT-ND 31AJ0174 VLS3015CX-470M-H
Product Name Fixed Inductors Inductor, 47Uh, Shielded, 0.6A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Power Inductors - ECS-MPIL0630-R82MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details