TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS3015CX-470M-1

Description
47µH Shielded Wirewound Inductor 590mA 1.441Ohm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 590mA 1.441Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-181505-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181505-1-ND
Fixed Inductors 445-181505-1-ND
47µH Shielded Wirewound Inductor 590mA 1.441Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 590mA 1.441Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181505-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181505-2-ND
Fixed Inductors 445-181505-2-ND
47µH Shielded Wirewound Inductor 590mA 1.441Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 590mA 1.441Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-181505-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-181505-6-ND
Fixed Inductors 445-181505-6-ND
47µH Shielded Wirewound Inductor 590mA 1.441Ohm Max Nonstandard

47µH Shielded Wirewound Inductor 590mA 1.441Ohm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Semishielded, 0.66A Rohs Compliant Tdk - 69AH3686 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Semishielded, 0.66A Rohs Compliant Tdk
69AH3686
Inductor, 47Uh, Semishielded, 0.66A Rohs Compliant Tdk 69AH3686
INDUCTOR, 47UH, SEMISHIELDED, 0.66A ROHS COMPLIANT: YES

INDUCTOR, 47UH, SEMISHIELDED, 0.66A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-181505-1-ND 69AH3686
Product Name Fixed Inductors Inductor, 47Uh, Semishielded, 0.66A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5770-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details