TDK U.S.A. Corporation Fixed Inductors VLS3012HBX-100M-N

Description
10µH Shielded Wirewound Inductor 1.33A 415mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.33A 415mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS3012HBX-100M-NTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.33A 415mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 1.33A 415mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS3012HBX-100M-NCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.33A 415mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 1.33A 415mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 445-VLS3012HBX-100M-NDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.33A 415mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 1.33A 415mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Power Inductor, 10Uh, Shielded, 1.67A Tdk - 62AK4253 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, Shielded, 1.67A Tdk
62AK4253
Power Inductor, 10Uh, Shielded, 1.67A Tdk 62AK4253
POWER INDUCTOR, 10UH, SHIELDED, 1.67A

POWER INDUCTOR, 10UH, SHIELDED, 1.67A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS3012HBX-100M-NTR-ND 62AK4253
Product Name Fixed Inductors Power Inductor, 10Uh, Shielded, 1.67A Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

11mH 600mA 440V Inductor and Choke - 839-DFKH-14-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 11000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details