3.3µH Shielded Wirewound Inductor Nonstandard
3.3µH Shielded Wirewound Inductor Nonstandard
3.3µH Shielded Wirewound Inductor Nonstandard
INDUCTOR, 3.3UH, SEMISHIELDED, 2.32A ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-VLS3010CX-3R3M-1TR-ND | 80AH2745 |
| Product Name | Fixed Inductors | Inductor, 3.3Uh, Semishielded, 2.32A Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Application | RF Choke | |
| Configuration | Fixed |