TE Connectivity Chokes 1879855-9

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 1 Impedance (OHM) : 1000 Product Type Features Package Size Code : 0402
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 1 Impedance (OHM) : 1000 Product Type Features Package Size Code : 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 1879855-9 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .5 Electrical Characteristics Current Rating (Max) (MAMP) : 150 DC Resistance (OHM) : 1 Impedance (OHM) : 1000 Product Type Features Package Size Code : 0402

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .5

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 150
  • DC Resistance (OHM) : 1
  • Impedance (OHM) : 1000

Product Type Features


  • Package Size Code : 0402
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1879855-9
Product Name Chokes
Application Power Choke
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-2 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.1000 microH
View Details
2 suppliers
Chokes - 1-1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 75 ohms
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Chokes - 1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details