TDK U.S.A. Corporation Fixed Inductors VLS252015ET-100M-CA

Description
10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174146-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174146-6-ND
Fixed Inductors 445-174146-6-ND
10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174146-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174146-2-ND
Fixed Inductors 445-174146-2-ND
10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-174146-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174146-1-ND
Fixed Inductors 445-174146-1-ND
10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

10µH Shielded Wirewound Inductor 660mA 588mOhm Max 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174146-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers
Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details