TDK U.S.A. Corporation Fixed Inductors VLS252012ET-4R7M

Description
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6640-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6640-2-ND
Fixed Inductors 445-6640-2-ND
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6640-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6640-1-ND
Fixed Inductors 445-6640-1-ND
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6640-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6640-6-ND
Fixed Inductors 445-6640-6-ND
4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

4.7µH Shielded Wirewound Inductor 810mA 405mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
4.7UH 810MA 405MOHM Inductor and Choke - 71-VLS252012ET-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 810MA 405MOHM Inductor and Choke
71-VLS252012ET-4R7M
4.7UH 810MA 405MOHM Inductor and Choke 71-VLS252012ET-4R7M
FIXED IND 4.7UH 810MA 405MOHM SM Product overview: VLS252012ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 810MA, 405MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 810MA, 405MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 810MA 405MOHM SM Product overview: VLS252012ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 810MA, 405MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 810MA, 405MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS252012ET-4R7M
Inductors/Coils/Transformers >> Power Inductors VLS252012ET-4R7M
810mA 4.7uH ±20% 1.05A 1008 Power Inductors ROHS

810mA 4.7uH ±20% 1.05A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - VLS252012ET-4R7M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252012ET-4R7M
Fixed Inductors VLS252012ET-4R7M
FIXED IND 4.7UH 810MA 405MOHM SM

FIXED IND 4.7UH 810MA 405MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 445-6640-2-ND 71-VLS252012ET-4R7M VLS252012ET-4R7M VLS252012ET-4R7M
Product Name Fixed Inductors 4.7UH 810MA 405MOHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD 0.01uH 500MHz Inductor and Choke - 71-36401E10NGTDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %)
Lead Style SMD/SMT
View Details
4 suppliers
Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers