TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252012ET-1R0N

Description
1µH Shielded Wirewound Inductor 1.7A 87mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 1.7A 87mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6636-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6636-1-ND
Fixed Inductors 445-6636-1-ND
1µH Shielded Wirewound Inductor 1.7A 87mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 1.7A 87mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6636-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6636-2-ND
Fixed Inductors 445-6636-2-ND
1µH Shielded Wirewound Inductor 1.7A 87mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 1.7A 87mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-6636-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6636-6-ND
Fixed Inductors 445-6636-6-ND
1µH Shielded Wirewound Inductor 1.7A 87mOhm Max 1008 (2520 Metric)

1µH Shielded Wirewound Inductor 1.7A 87mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
SMD 1UH 1.7A 87 MOHM Inductor and Choke - 71-VLS252012ET-1R0N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.7A 87 MOHM Inductor and Choke
71-VLS252012ET-1R0N
SMD 1UH 1.7A 87 MOHM Inductor and Choke 71-VLS252012ET-1R0N
FIXED IND 1UH 1.7A 87 MOHM SMD Product overview: VLS252012ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.7A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.7A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-1R0N can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.7A 87 MOHM SMD Product overview: VLS252012ET-1R0N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.7A, 87 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.7A, 87 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252012ET-1R0N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.087 Ohm, 1.7 A Rohs Compliant Tdk - 19X2230 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.087 Ohm, 1.7 A Rohs Compliant Tdk
19X2230
Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.087 Ohm, 1.7 A Rohs Compliant Tdk 19X2230
Surface Mount Power Inductor, VLS-E Series, 1 H, 30%, Shielded, 0.087 ohm, 1.7 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 1 H, 30%, Shielded, 0.087 ohm, 1.7 A RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, 1.7A, 30%, Shielded; Inductance Tdk - 99Y2782 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 1.7A, 30%, Shielded; Inductance Tdk
99Y2782
Inductor, 1Uh, 1.7A, 30%, Shielded; Inductance Tdk 99Y2782
INDUCTOR, 1UH, 1.7A, 30%, SHIELDED; Inductance:1µH; RMS Current (Irms):1.7A; Inductor Construction:Shielde d; Saturation Current (Isat):2.45A; Product Range:VLS-E Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 1.7A, 30%, SHIELDED; Inductance:1µH; RMS Current (Irms):1.7A; Inductor Construction:Shielded; Saturation Current (Isat):2.45A; Product Range:VLS-E Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6636-1-ND 71-VLS252012ET-1R0N 19X2230 99Y2782
Product Name Fixed Inductors SMD 1UH 1.7A 87 MOHM Inductor and Choke Surface Mount Power Inductor, Vls-E Series, 1 H, 30%, Shielded, 0.087 Ohm, 1.7 A Rohs Compliant Tdk Inductor, 1Uh, 1.7A, 30%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Inductor Kits & Accessories Design Sample Kit for FIRCH Series - 814-FIRCHK - Utmel Electronic Limited
Specs
Mounting Option Through Hole; Through Hole
DCR 40 ohms
Lead Style Through Hole
View Details