TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252012CX-6R8M-1

Description
6.8µH Shielded Wirewound Inductor 1.02A 330mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.02A 330mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172986-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172986-1-ND
Fixed Inductors 445-172986-1-ND
6.8µH Shielded Wirewound Inductor 1.02A 330mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.02A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172986-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172986-6-ND
Fixed Inductors 445-172986-6-ND
6.8µH Shielded Wirewound Inductor 1.02A 330mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.02A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172986-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172986-2-ND
Fixed Inductors 445-172986-2-ND
6.8µH Shielded Wirewound Inductor 1.02A 330mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.02A 330mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS252012CX-6R8M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252012CX-6R8M-1
Fixed Inductors VLS252012CX-6R8M-1
FIXED IND 6.8UH 1.02A 330MOHM SM

FIXED IND 6.8UH 1.02A 330MOHM SM

Supplier's Site Datasheet
Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Tdk - 55Y4241 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Tdk
55Y4241
Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Tdk 55Y4241
INDUCTOR, 6.8UH, 1.2A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewou nd; Saturation Current (Isat):1.1A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 6.8UH, 1.2A, 20%, WIREWOUND; Inductance:6.8µH; RMS Current (Irms):1.2A; Inductor Construction:Wirewound; Saturation Current (Isat):1.1A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1.2mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172986-1-ND VLS252012CX-6R8M-1 55Y4241
Product Name Fixed Inductors Fixed Inductors Inductor, 6.8Uh, 1.2A, 20%, Wirewound; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-51N 0402CS-51NXJRW , 0402CS-51NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details