TDK U.S.A. Corporation Fixed Inductors VLS252010CX-3R3M

Description
Wirewound Inductor
Request a Quote Datasheet
Description
Wirewound Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS252010CX-3R3MTR-ND - DigiKey
Thief River Falls, MN, United States
Wirewound Inductor

Wirewound Inductor

Buy Now Datasheet
SMD Inductor and Choke - 71-VLS252010CX-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
71-VLS252010CX-3R3M
SMD Inductor and Choke 71-VLS252010CX-3R3M
FIXED IND SMD Product overview: VLS252010CX-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-3R3M can be used for catalog matching and distributor lookup.

FIXED IND SMD Product overview: VLS252010CX-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252010CX-3R3M
1117228-VLS252010CX-3R3M
Fixed Inductors - VLS252010CX-3R3M 1117228-VLS252010CX-3R3M
Manufacturer: TDK Corporation Win Source Part Number: 1117228-VLS252010CX- 3R3M Packaging: Reel - TR Type: Wirewound Current Rating: 1.25A Inductance: 3.3μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.3A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 186 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2520 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117228-VLS252010CX-3R3M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.25A
Inductance: 3.3μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.3A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 186 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2520
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS252010CX-3R3MTR-ND 71-VLS252010CX-3R3M 1117228-VLS252010CX-3R3M
Product Name Fixed Inductors SMD Inductor and Choke Fixed Inductors - VLS252010CX-3R3M
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Standard; Wirewound
Application RF Choke RF Choke
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125968 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details