TE Connectivity Power Inductors 1-1879386-8

Description
Dimensions Product Height : 5 MM  [.196 INCH ] Product Length : 9.19 MM  [.361 INCH ] Product Width : 6.4 MM  [.251 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 5.3 DC Resistance (OHM) : .014 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Dimensions Product Height : 5 MM  [.196 INCH ] Product Length : 9.19 MM  [.361 INCH ] Product Width : 6.4 MM  [.251 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 5.3 DC Resistance (OHM) : .014 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-1879386-8 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-1879386-8
Power Inductors 1-1879386-8
Dimensions Product Height : 5 MM  [.196 INCH ] Product Length : 9.19 MM  [.361 INCH ] Product Width : 6.4 MM  [.251 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 5.3 DC Resistance (OHM) : .014 Inductance (MICHEN) : 1 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range (DEGC) : -40 - 85

Dimensions


  • Product Height : 5 MM  [.196 INCH ]
  • Product Length : 9.19 MM  [.361 INCH ]
  • Product Width : 6.4 MM  [.251 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 5.3
  • DC Resistance (OHM) : .014
  • Inductance (MICHEN) : 1
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-1879386-8
Product Name Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Application Power Choke
Inductance Range 1 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176639-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Chokes - 2-1624116-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 80 ohms
View Details
Chokes - 1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details