TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252010CX-2R2M-1

Description
2.2µH Shielded Wirewound Inductor 1.58A 126mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.58A 126mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172972-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172972-2-ND
Fixed Inductors 445-172972-2-ND
2.2µH Shielded Wirewound Inductor 1.58A 126mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.58A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172972-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172972-1-ND
Fixed Inductors 445-172972-1-ND
2.2µH Shielded Wirewound Inductor 1.58A 126mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.58A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172972-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172972-6-ND
Fixed Inductors 445-172972-6-ND
2.2µH Shielded Wirewound Inductor 1.58A 126mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.58A 126mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
VLS252010CX-2R2M-1
Inductors/Coils/Transformers >> Power Inductors VLS252010CX-2R2M-1
1.51A 2.2uH ±20% 1.51A 1008 Power Inductors ROHS

1.51A 2.2uH ±20% 1.51A 1008 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - VLS252010CX-2R2M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252010CX-2R2M-1
Fixed Inductors VLS252010CX-2R2M-1
FIXED IND 2.2UH 1.58A 126MOHM SM

FIXED IND 2.2UH 1.58A 126MOHM SM

Supplier's Site Datasheet
Inductor, 2.2Uh, 1.86A, 20%, Shielded; Inductance Tdk - 22AC4950 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, 1.86A, 20%, Shielded; Inductance Tdk
22AC4950
Inductor, 2.2Uh, 1.86A, 20%, Shielded; Inductance Tdk 22AC4950
INDUCTOR, 2.2UH, 1.86A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.86A; Inductor Construction:Shielde d; Saturation Current (Isat):1.68A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 2.2UH, 1.86A, 20%, SHIELDED; Inductance:2.2µH; RMS Current (Irms):1.86A; Inductor Construction:Shielded; Saturation Current (Isat):1.68A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172972-2-ND VLS252010CX-2R2M-1 VLS252010CX-2R2M-1 22AC4950
Product Name Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 2.2Uh, 1.86A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details
Smoothing Filter Chokes - C-85X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 10 milliamps
DCR 70 ohms
View Details
3 suppliers
Fixed Inductors - DSH-31-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details