TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS252010CX-1R0M-1

Description
1µH Shielded Wirewound Inductor 2.29A 65mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.29A 65mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172969-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172969-1-ND
Fixed Inductors 445-172969-1-ND
1µH Shielded Wirewound Inductor 2.29A 65mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.29A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172969-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172969-2-ND
Fixed Inductors 445-172969-2-ND
1µH Shielded Wirewound Inductor 2.29A 65mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.29A 65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172969-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172969-6-ND
Fixed Inductors 445-172969-6-ND
1µH Shielded Wirewound Inductor 2.29A 65mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.29A 65mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS252010CX-1R0M-1
902667-VLS252010CX-1R0M-1
Fixed Inductors - VLS252010CX-1R0M-1 902667-VLS252010CX-1R0M-1
Manufacturer: TDK Corporation Win Source Part Number: 902667-VLS252010CX-1 R0M-1 Series: VLS-CX-1 Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 65mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Categories: Inductors Case / Package: 2520 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-172969-6, 445-172969-2, 445-172969-1

Manufacturer: TDK Corporation
Win Source Part Number: 902667-VLS252010CX-1R0M-1
Series: VLS-CX-1
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 65mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
Case / Package: 2520
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-172969-6, 445-172969-2, 445-172969-1

Buy Now
SMD 1UH 2.29A 65 MOHM Inductor and Choke - 71-VLS252010CX-1R0M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.29A 65 MOHM Inductor and Choke
71-VLS252010CX-1R0M-1
SMD 1UH 2.29A 65 MOHM Inductor and Choke 71-VLS252010CX-1R0M-1
FIXED IND 1UH 2.29A 65 MOHM SMD Product overview: VLS252010CX-1R0M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.29A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.29A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-1R0M- 1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.29A 65 MOHM SMD Product overview: VLS252010CX-1R0M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.29A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.29A, 65 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS252010CX-1R0M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLS252010CX-1R0M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS252010CX-1R0M-1
Fixed Inductors VLS252010CX-1R0M-1
FIXED IND 1UH 2.29A 65 MOHM SMD

FIXED IND 1UH 2.29A 65 MOHM SMD

Supplier's Site Datasheet
Inductor, 1Uh, 2.69A, 20%, Shielded; Inductance Tdk - 22AC4946 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 2.69A, 20%, Shielded; Inductance Tdk
22AC4946
Inductor, 1Uh, 2.69A, 20%, Shielded; Inductance Tdk 22AC4946
INDUCTOR, 1UH, 2.69A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):2.69A; Inductor Construction:Shielde d; Saturation Current (Isat):2.5A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1UH, 2.69A, 20%, SHIELDED; Inductance:1µH; RMS Current (Irms):2.69A; Inductor Construction:Shielded; Saturation Current (Isat):2.5A; Product Range:VLS-CX Series; Power Inductor Case:2.5mm x 2mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172969-1-ND 902667-VLS252010CX-1R0M-1 71-VLS252010CX-1R0M-1 VLS252010CX-1R0M-1 22AC4946
Product Name Fixed Inductors Fixed Inductors - VLS252010CX-1R0M-1 SMD 1UH 2.29A 65 MOHM Inductor and Choke Fixed Inductors Inductor, 1Uh, 2.69A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details