Manufacturer: TDK Corporation
Win Source Part Number: 1279401-VLS201612CX-
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
3.3µH Shielded Wirewound Inductor 1.37A 170mOhm Max 0806 (2016 Metric)
FIXED IND 3.3UH 1.37A 170MOHM SM Product overview: VLS201612CX-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 1.37A, 170MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 1.37A, 170MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-3R3M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1279401-VLS201612CX-3R3M | 445-VLS201612CX-3R3MTR-ND | 71-VLS201612CX-3R3M |
| Product Name | Fixed Inductors - VLS201612CX-3R3M | Fixed Inductors | 3.3UH 1.37A 170MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | ||
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |