TDK U.S.A. Corporation Fixed Inductors VLS201610HBX-3R3M-1

Description
3.3µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-173006-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173006-2-ND
Fixed Inductors 445-173006-2-ND
3.3µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

3.3µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173006-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173006-6-ND
Fixed Inductors 445-173006-6-ND
3.3µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

3.3µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173006-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173006-1-ND
Fixed Inductors 445-173006-1-ND
3.3µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

3.3µH Shielded Wirewound Inductor 1.2A 252mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 3.3UH 1.2A 252MOHM Inductor and Choke - 71-VLS201610HBX-3R3M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 1.2A 252MOHM Inductor and Choke
71-VLS201610HBX-3R3M-1
SMD 3.3UH 1.2A 252MOHM Inductor and Choke 71-VLS201610HBX-3R3M-1
FIXED IND 3.3UH 1.2A 252MOHM SMD Product overview: VLS201610HBX-3R3M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 252MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 252MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-3R3M -1 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 1.2A 252MOHM SMD Product overview: VLS201610HBX-3R3M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 252MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 252MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-3R3M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201610HBX-3R3M-1
1117213-VLS201610HBX-3R3M-1
Fixed Inductors - VLS201610HBX-3R3M-1 1117213-VLS201610HBX-3R3M-1
Manufacturer: TDK Corporation Win Source Part Number: 1117213-VLS201610HBX -3R3M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 1.2A Inductance: 3.3μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 1.02A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 252 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117213-VLS201610HBX-3R3M-1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.2A
Inductance: 3.3μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 1.02A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 252 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-173006-2-ND 71-VLS201610HBX-3R3M-1 1117213-VLS201610HBX-3R3M-1
Product Name Fixed Inductors SMD 3.3UH 1.2A 252MOHM Inductor and Choke Fixed Inductors - VLS201610HBX-3R3M-1
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Drum Core, Wirewound Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3120-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-2176641-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 680 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details