TDK U.S.A. Corporation SMD 1.65A 86MOHM Inductor and Choke VLS201610ET-R68N

Description
FIXED IND 680NH 1.65A 86MOHM SMD Product overview: VLS201610ET-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.65A, 86MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.65A, 86MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-R68N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 1.65A 86MOHM SMD Product overview: VLS201610ET-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.65A, 86MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.65A, 86MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-R68N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.65A 86MOHM Inductor and Choke - 71-VLS201610ET-R68N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.65A 86MOHM Inductor and Choke
71-VLS201610ET-R68N
SMD 1.65A 86MOHM Inductor and Choke 71-VLS201610ET-R68N
FIXED IND 680NH 1.65A 86MOHM SMD Product overview: VLS201610ET-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.65A, 86MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.65A, 86MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-R68N can be used for catalog matching and distributor lookup.

FIXED IND 680NH 1.65A 86MOHM SMD Product overview: VLS201610ET-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.65A, 86MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.65A, 86MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-R68N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6616-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6616-6-ND
Fixed Inductors 445-6616-6-ND
680nH Shielded Wirewound Inductor 1.65A 86mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 1.65A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6616-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6616-1-ND
Fixed Inductors 445-6616-1-ND
680nH Shielded Wirewound Inductor 1.65A 86mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 1.65A 86mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6616-2-ND
Fixed Inductors 445-6616-2-ND
680nH Shielded Wirewound Inductor 1.65A 86mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 1.65A 86mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201610ET-R68N 445-6616-6-ND
Product Name SMD 1.65A 86MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-C22C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details