FIXED IND 240NH 3.08A 40MOHM SMD Product overview: VLS201610CX-R24M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.08A, 40MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.08A, 40MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-R24M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 902659-VLS201610CX-R
Series: VLS-CX
Operating Temperature Range: -40°C ~ 105°C
Features: 240 nH Shielded Wirewound Inductor 3.08 A 40mOhm Max 0806 (2016 Metric)
Package: Reel - TR
Package: 0806 (2016 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 2016
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
240nH Shielded Wirewound Inductor 3.08A 40mOhm Max 0806 (2016 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS201610CX-R24M | 902659-VLS201610CX-R24M | 445-VLS201610CX-R24MTR-ND |
| Product Name | SMD 3.08A 40MOHM Inductor and Choke | Fixed Inductors - VLS201610CX-R24M | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 0.2400 microH |