4.7µH Shielded Wirewound Inductor 1A 365mOhm Max 2-SMD
Manufacturer: TDK Corporation
Win Source Part Number: 1117206-VLS201610CX-
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1A
Inductance: 4.7μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 820mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 365 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2016
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
FIXED IND 4.7UH 1A 365 MOHM SMD Product overview: VLS201610CX-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 365 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 365 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-4R7M can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-VLS201610CX-4R7MTR-ND | 1117206-VLS201610CX-4R7M | 71-VLS201610CX-4R7M |
| Product Name | Fixed Inductors | Fixed Inductors - VLS201610CX-4R7M | SMD 4.7UH 1A 365 MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |