TDK U.S.A. Corporation Fixed Inductors VLS2010ET-150M-CA

Description
15µH Shielded Wirewound Inductor 410mA 1.476Ohm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 410mA 1.476Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174109-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174109-2-ND
Fixed Inductors 445-174109-2-ND
15µH Shielded Wirewound Inductor 410mA 1.476Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 410mA 1.476Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174109-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174109-1-ND
Fixed Inductors 445-174109-1-ND
15µH Shielded Wirewound Inductor 410mA 1.476Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 410mA 1.476Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174109-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174109-6-ND
Fixed Inductors 445-174109-6-ND
15µH Shielded Wirewound Inductor 410mA 1.476Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 410mA 1.476Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174109-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3040 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details