FIXED IND 2.2UH 5.1A 26 MOHM SMD Product overview: VLP6045LT-2R2N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 5.1A, 26 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 5.1A, 26 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-2R2N can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1117182-VLP6045LT-2R
Packaging: Reel - TR
Type: Wirewound
Current Rating: 5.1A
Inductance: 2.2μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 6.4A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 26 mOhm Max
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
2.2µH Shielded Wirewound Inductor 5.1A 26mOhm Max Nonstandard
FIXED IND 2.2UH 5.1A 26 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLP6045LT-2R2N | 1117182-VLP6045LT-2R2N | 445-8756-2-ND | VLP6045LT-2R2N |
| Product Name | SMD 2.2UH 5.1A 26 MOHM Inductor and Choke | Fixed Inductors - VLP6045LT-2R2N | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Drum Core, Wirewound | Standard; Wirewound | Wirewound; Drum Core, Wirewound | |
| Inductance Range | 2.2 microH | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |