220µH Shielded Wirewound Inductor 220mA 1.38Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 220mA 1.38Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 220mA 1.38Ohm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 799103-VLCF5028T-221
Series: VLCF
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 220mA
Shielding: Shielded
Inductance: 220μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 220mA
Test Frequency: 100kHz
Family Name: VLCF
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.38 Ohm Max
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): LPS5030-224MLB; 744043221; MSS5131-224MXB; MSS5131-224MXC;
Introduction Date: May 20, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
FIXED IND 220UH 220MA 1.38OHM SM Product overview: VLCF5028T-221MR22-2 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 220MA, 1.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 220MA, 1.38OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLCF5028T-221MR22
FIXED IND 220UH 220MA 1.38OHM SM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-6560-2-ND | 799103-VLCF5028T-221MR22-2 | 71-VLCF5028T-221MR22-2 | VLCF5028T-221MR22-2 |
| Product Name | Fixed Inductors | Fixed Inductors - VLCF5028T-221MR22-2 | 220UH 220MA 1.38OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |