FIXED IND 150NH 70A 0.18MOHM SMD Product overview: VLBS1007083T-R15L from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLBS1007083T-R15L
150nH Shielded Wirewound Inductor 70A 0.18mOhm Nonstandard
150nH Shielded Wirewound Inductor 70A 0.18mOhm Nonstandard
150nH Shielded Wirewound Inductor 70A 0.18mOhm Nonstandard
INDUCTOR, 150NH, WIREWOUND, 70A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLBS1007083T-R15L | 445-175338-6-ND | 31AJ0140 |
| Product Name | SMD 70A 0.18MOHM Inductor and Choke | Fixed Inductors | Inductor, 150Nh, Wirewound, 70A Rohs Compliant Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 0.1500 microH |