TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLB7050HT-R15M

Description
150nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-17115-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17115-6-ND
Fixed Inductors 445-17115-6-ND
150nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-17115-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17115-2-ND
Fixed Inductors 445-17115-2-ND
150nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-17115-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-17115-1-ND
Fixed Inductors 445-17115-1-ND
150nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

150nH Unshielded Wirewound Inductor 36A 0.27mOhm Max Nonstandard

Buy Now Datasheet
SMD 36A 0.27MOHM Inductor and Choke - 71-VLB7050HT-R15M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 36A 0.27MOHM Inductor and Choke
71-VLB7050HT-R15M
SMD 36A 0.27MOHM Inductor and Choke 71-VLB7050HT-R15M
FIXED IND 150NH 36A 0.27MOHM SMD Product overview: VLB7050HT-R15M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.27MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.27MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB7050HT-R15M can be used for catalog matching and distributor lookup.

FIXED IND 150NH 36A 0.27MOHM SMD Product overview: VLB7050HT-R15M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 36A, 0.27MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 36A, 0.27MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLB7050HT-R15M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 150Nh, Shielded, 36A; Inductance Tdk - 28AH6409 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, Shielded, 36A; Inductance Tdk
28AH6409
Inductor, 150Nh, Shielded, 36A; Inductance Tdk 28AH6409
INDUCTOR, 150NH, SHIELDED, 36A; Inductance:150nH; RMS Current (Irms):36A; Inductor Construction:Shielde d; Saturation Current (Isat):37A; Product Range:VLB Series; DC Resistance Max:286µohm; Inductance Tolerance:± 20%; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, 150NH, SHIELDED, 36A; Inductance:150nH; RMS Current (Irms):36A; Inductor Construction:Shielded; Saturation Current (Isat):37A; Product Range:VLB Series; DC Resistance Max:286µohm; Inductance Tolerance:± 20%; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-17115-6-ND 71-VLB7050HT-R15M 28AH6409
Product Name Fixed Inductors SMD 36A 0.27MOHM Inductor and Choke Inductor, 150Nh, Shielded, 36A; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176638-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details