TE Connectivity Power Inductors 2176638-4

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1550 DC Resistance (OHM) : .076 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 70 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1550 DC Resistance (OHM) : .076 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 70 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176638-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176638-4
Power Inductors 2176638-4
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1550 DC Resistance (OHM) : .076 Inductance (MICHEN) : 2.2 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 70 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1550
  • DC Resistance (OHM) : .076
  • Inductance (MICHEN) : 2.2
  • Passive Component Tolerance (PCT) : 30
  • Self Resonant Frequency (MHZ) : 70

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 2176638-4
Product Name Power Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
Inductance Tolerance 30 (+/- %)
DCR 0.0760 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624024-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 3.9 microH
View Details
2 suppliers
Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Power Inductors - 1-1676949-0 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 1.8 microH
View Details
Power Inductors - 1-2176639-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers