CAP CER 400PF 30KV Z5T DISK Product overview: UHV-232A from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400PF, 30KV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 400PF, 30KV, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-UHV-232A can be used for catalog matching and distributor lookup.
400pF ±10% 30000V (30kV) Ceramic Capacitor Z5T Disk, Metal Fitting - Threaded
CAP, DISC, Z5T, 400PF, 30KV, SCREW; Capacitance:400pF; Voltage Rating:30kV; Product Range:UHV Series; Capacitance Tolerance:± 10%; Dielectric Characteristic:Z5T; Lead Spacing:-; Capacitor Terminals:Screw; Operating Temperature RoHS Compliant: Yes
CAP CER 400PF 30KV Z5T DISK
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-UHV-232A | 445-2259-ND | 7416944P | 9214334 | 77AC3951 | UHV-232A |
| Product Name | 400PF 30KV Capacitor | Ceramic Capacitors | Single Layer Ceramic Capacitors | Single Layer Ceramic Capacitors | Cap, Disc, Z5T, 400Pf, 30Kv, Screw; Capacitance Tdk | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Heavy Duty / Electric Power Capacitors | Screw | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 4.00E-4 microF | 4.00E-4 microF | 4.00E-4 microF | 4.00E-4 microF |