Knowles Ceramic Capacitors 1206J6300822JCT

Description
1210 630VDC 8.2NF 5% C0G/NP0(1B)
Request a Quote Datasheet
Description
1210 630VDC 8.2NF 5% C0G/NP0(1B)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1206J6300822JCTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300822JCTTR-ND
Ceramic Capacitors 1608-1206J6300822JCTTR-ND
1210 630VDC 8.2NF 5% C0G/NP0(1B)

1210 630VDC 8.2NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300822JCTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300822JCTDKR-ND
Ceramic Capacitors 1608-1206J6300822JCTDKR-ND
1210 630VDC 8.2NF 5% C0G/NP0(1B)

1210 630VDC 8.2NF 5% C0G/NP0(1B)

Buy Now Datasheet
Ceramic Capacitors - 1608-1206J6300822JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1206J6300822JCT-ND
Ceramic Capacitors 1608-1206J6300822JCT-ND
1210 630VDC 8.2NF 5% C0G/NP0(1B)

1210 630VDC 8.2NF 5% C0G/NP0(1B)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-1206J6300822JCTTR-ND 1608-1206J6300822JCTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701168 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 380LX121M500A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1608-1808JA250100GKTU2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers