TDK U.S.A. Corporation RF Multiplexers TPX253600MT-7019B2

Description
RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 3.6GHz 1008 (2520 Metric), 9 PC Pad
Request a Quote Datasheet
Description
RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 3.6GHz 1008 (2520 Metric), 9 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-181641-1-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-181641-1-ND
RF Multiplexers 445-181641-1-ND
RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 3.6GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 3.6GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-181641-6-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-181641-6-ND
RF Multiplexers 445-181641-6-ND
RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 3.6GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 3.6GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet
RF Multiplexers - 445-181641-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-181641-2-ND
RF Multiplexers 445-181641-2-ND
RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 3.6GHz 1008 (2520 Metric), 9 PC Pad

RF Triplexer 698MHz ~ 960MHz / 2.5GHz ~ 3.6GHz 1008 (2520 Metric), 9 PC Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-181641-1-ND
Product Name RF Multiplexers
Device Type Triplexer
Package Type Surface Mount; 1008 (2520 Metric), 9 PC Pad
Return Loss 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexer - 5o401211750 - 5o.com
Specs
Device Type Duplexer
Connectors Type F; Type N; N-F
Insertion Loss 3 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
GSM900-UMTS Band Duplexer/Combiner - AD892-1940C116 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 0.3000 dB
Return Loss 18 dB
View Details
Duplexer / Diplexer 380 to 470MHz - UIYDX19383A - UIY Inc.
Specs
Device Type Diplexer; Duplexer
Connectors SMA; Type N
Insertion Loss 1.5 dB
View Details