TDK U.S.A. Corporation RFID Antennas TPLC553030-592H

Description
RFID Antenna 125kHz
Request a Quote Datasheet
Description
RFID Antenna 125kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 445-180090-6-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
445-180090-6-ND
RFID Antennas 445-180090-6-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 445-180090-2-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
445-180090-2-ND
RFID Antennas 445-180090-2-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
RFID Antennas - 445-180090-1-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
445-180090-1-ND
RFID Antennas 445-180090-1-ND
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet
Rfid Antenna - 855-TPLC553030-592H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TRANSPONDER COIL FOR LF ANTENNA Product overview: TPLC553030-592H from TDK Corporation is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-TPLC553030-592H can be used for catalog matching and distributor lookup.

TRANSPONDER COIL FOR LF ANTENNA Product overview: TPLC553030-592H from TDK Corporation is a Rfid Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rfid Antenna, RFID Antennas, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 855-TPLC553030-592H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RFID Antennas - TPLC553030-592H - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless - RFID Antennas
TPLC553030-592H
RF and Wireless - RFID Antennas TPLC553030-592H
Win Source Part Number: 1370305-TPLC553030-5 92H Category: RF and Wireless - RFID Antennas Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: TPLC Package: Tape & Reel Product Status: Active Frequency: 125kHz HTSUS: 8504.50.8000 Size / Dimension: 5.50mm L x 3.00mm W x 3.00mm H ECCN: EAR99

Win Source Part Number: 1370305-TPLC553030-592H
Category: RF and Wireless - RFID Antennas
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TPLC
Package: Tape & Reel
Product Status: Active
Frequency: 125kHz
HTSUS: 8504.50.8000
Size / Dimension: 5.50mm L x 3.00mm W x 3.00mm H
ECCN: EAR99

Buy Now Datasheet
RFID Antennas - TPLC553030-592H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
TPLC553030-592H
RFID Antennas TPLC553030-592H
RFID Antenna 125kHz

RFID Antenna 125kHz

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 445-180090-6-ND 855-TPLC553030-592H TPLC553030-592H TPLC553030-592H
Product Name RFID Antennas Rfid Antenna RF and Wireless - RFID Antennas RFID Antennas
Applications RFID RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-310DKR-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Primary Frequency Range 450.0 to 8300.0 MHz
Gain 0.4000 to 3.8 dB
View Details
3 suppliers
Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details