TDK U.S.A. Corporation RF Multiplexers TFSD10055950-5102A2

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0402 (1005 Metric)
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15669-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15669-2-ND
RF Multiplexers 445-15669-2-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0402 (1005 Metric)

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15669-2-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0402 (1005 Metric)
Return Loss 21 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 831.5 876.5 MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.1 dB
RX (Low) 814 to 894 MHz
View Details
RF Multiplexers - 3157-ZX75-23-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 11 dB
View Details
824-849MHz and 869-894MHz N-Female Coaxial Cavity Diplexer Rated at 80 Watts (CW) - HRT-DX(836/881)-701N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
DPX-M50-2, Diplexer - DPX-M50-2 - Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Surface Mount; surface-mount
RX (Low) 0.0 to 10000 MHz
View Details