TDK U.S.A. Corporation RF Multiplexers TFSD10055950-5001C1

Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0402 (1005 Metric)
Request a Quote Datasheet
Description
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 445-15668-2-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
445-15668-2-ND
RF Multiplexers 445-15668-2-ND
RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0402 (1005 Metric)

RF Diplexer 2.4GHz ~ 2.5GHz / 4.9GHz ~ 6GHz 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 445-15668-2-ND
Product Name RF Multiplexers
Device Type Diplexer
Package Type Surface Mount; 0402 (1005 Metric)
Return Loss 21 to 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

DPXN-4, Diplexer - DPXN-4 - Marki Microwave LLC
Marki Microwave LLC
Specs
Device Type Diplexer
Package Type Connectorized; connectorized
RX (Low) 0.0 to 4100 MHz
View Details
Duplexer - 5o401851550 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1.5 dB
View Details
1850-1915MHz and 1950-1995MHz N-Female Coaxial Cavity Diplexer Rated at 150 Watts (CW) - HRT-DX(GSM25)-1N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 0.7000 dB
View Details
Triplexer 1750 to 2300MHz - UIYTX135185A - UIY Inc.
Specs
Device Type Triplexer
Connectors SMA; Type N
Insertion Loss 0.8000 dB
View Details