TDK U.S.A. Corporation Fixed Inductors TFM322512ALMAR15MTAA

Description
150nH Shielded Thin Film Inductor 8A 9mOhm Max 1210 (3225 Metric) Soft Termination
Request a Quote Datasheet
Description
150nH Shielded Thin Film Inductor 8A 9mOhm Max 1210 (3225 Metric) Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM322512ALMAR15MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Thin Film Inductor 8A 9mOhm Max 1210 (3225 Metric) Soft Termination

150nH Shielded Thin Film Inductor 8A 9mOhm Max 1210 (3225 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMAR15MTAATR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Thin Film Inductor 8A 9mOhm Max 1210 (3225 Metric) Soft Termination

150nH Shielded Thin Film Inductor 8A 9mOhm Max 1210 (3225 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-TFM322512ALMAR15MTAACT-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Thin Film Inductor 8A 9mOhm Max 1210 (3225 Metric) Soft Termination

150nH Shielded Thin Film Inductor 8A 9mOhm Max 1210 (3225 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors TFM322512ALMAR15MTAA
INDUCTORS FOR POWER CIRCUITS, AU

INDUCTORS FOR POWER CIRCUITS, AU

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM322512ALMAR15MTAADKR-ND TFM322512ALMAR15MTAA
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Thin Film Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N3 0302CS-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H1 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 2000 to ? microH
DCR 0.0200 ohms
View Details
3 suppliers
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details