TDK U.S.A. Corporation Fixed Inductors TFM252012ALMAR68MTAA

Description
680nH Shielded Thin Film Inductor 4.1A 34mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Shielded Thin Film Inductor 4.1A 34mOhm Max 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM252012ALMAR68MTAACT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Thin Film Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

680nH Shielded Thin Film Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM252012ALMAR68MTAATR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Thin Film Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

680nH Shielded Thin Film Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM252012ALMAR68MTAADKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Thin Film Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

680nH Shielded Thin Film Inductor 4.1A 34mOhm Max 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1074806-TFM252012ALMAR68MTAA
Inductors, Coils, Chokes - Fixed Inductors 1074806-TFM252012ALMAR68MTAA
Win Source Part Number: 1074806-TFM252012ALM AR68MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Series: TFM-ALMA Type: Thin Film Package: Tape & Reel Shielding: Shielded Inductance: 680 nH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 34mOhm Max Supplier Device Package: 1008 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-TFM252012ALMAR68 MTAATR,445-TFM252012 ALMAR68MTAADKR,445-T FM252012ALMAR68MTAAC T Current - Saturation (Isat): 4.8A

Win Source Part Number: 1074806-TFM252012ALMAR68MTAA
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: TFM-ALMA
Type: Thin Film
Package: Tape & Reel
Shielding: Shielded
Inductance: 680 nH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 34mOhm Max
Supplier Device Package: 1008
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-TFM252012ALMAR68MTAATR,445-TFM252012ALMAR68MTAADKR,445-TFM252012ALMAR68MTAACT
Current - Saturation (Isat): 4.8A

Buy Now
SMD 4.1A 34 MOHM Inductor and Choke - 71-TFM252012ALMAR68MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.1A 34 MOHM Inductor and Choke
71-TFM252012ALMAR68MTAA
SMD 4.1A 34 MOHM Inductor and Choke 71-TFM252012ALMAR68MTAA
FIXED IND 680NH 4.1A 34 MOHM SMD Product overview: TFM252012ALMAR68MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.1A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.1A, 34 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMAR68M TAA can be used for catalog matching and distributor lookup.

FIXED IND 680NH 4.1A 34 MOHM SMD Product overview: TFM252012ALMAR68MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.1A, 34 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.1A, 34 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM252012ALMAR68MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors TFM252012ALMAR68MTAA
FIXED IND 680NH 4.1A 34 MOHM SMD

FIXED IND 680NH 4.1A 34 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-TFM252012ALMAR68MTAACT-ND 1074806-TFM252012ALMAR68MTAA 71-TFM252012ALMAR68MTAA TFM252012ALMAR68MTAA
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 4.1A 34 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Thin Film Metal Metal
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers