TDK U.S.A. Corporation SMD 1UH 3.1A 60 MOHM Inductor and Choke TFM201610ALMA1R0MTAA

Description
FIXED IND 1UH 3.1A 60 MOHM SMD Product overview: TFM201610ALMA1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALMA1R0M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 3.1A 60 MOHM SMD Product overview: TFM201610ALMA1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALMA1R0M TAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 3.1A 60 MOHM Inductor and Choke - 71-TFM201610ALMA1R0MTAA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 3.1A 60 MOHM Inductor and Choke
71-TFM201610ALMA1R0MTAA
SMD 1UH 3.1A 60 MOHM Inductor and Choke 71-TFM201610ALMA1R0MTAA
FIXED IND 1UH 3.1A 60 MOHM SMD Product overview: TFM201610ALMA1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALMA1R0M TAA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 3.1A 60 MOHM SMD Product overview: TFM201610ALMA1R0MTAA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 3.1A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 3.1A, 60 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-TFM201610ALMA1R0MTAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327731-TFM201610ALMA1R0MTAA - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327731-TFM201610ALMA1R0MTAA
Inductors, Coils, Chokes - Fixed Inductors 1327731-TFM201610ALMA1R0MTAA
Manufacturer: TDK Corporation Win Source Part Number: 1327731-TFM201610ALM A1R0MTAA Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Thin Film Features: Soft Termination Shielding: Shielded Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Inductance: 1 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal DC Resistance (DCR): 60mOhm Max Supplier Device Package: 0806 (2016 Metric) Temperature Range - Operating: -55°C ~ 150°C Case / Package: 0806 (2016 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 3.1 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-174574-6,445-174 574-1,445-174574-2 Current - Saturation (Isat): 3.3A RoHS Status: ROHS3 Compliant

Manufacturer: TDK Corporation
Win Source Part Number: 1327731-TFM201610ALMA1R0MTAA
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Thin Film
Features: Soft Termination
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 1 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
DC Resistance (DCR): 60mOhm Max
Supplier Device Package: 0806 (2016 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-174574-6,445-174574-1,445-174574-2
Current - Saturation (Isat): 3.3A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Fixed Inductors - 445-174574-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174574-6-ND
Fixed Inductors 445-174574-6-ND
1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric) Soft Termination

1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174574-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174574-2-ND
Fixed Inductors 445-174574-2-ND
1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric) Soft Termination

1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174574-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174574-1-ND
Fixed Inductors 445-174574-1-ND
1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric) Soft Termination

1µH Shielded Thin Film Inductor 3.1A 60mOhm Max 0806 (2016 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors TFM201610ALMA1R0MTAA
FIXED IND 1UH 3.1A 60 MOHM SMD

FIXED IND 1UH 3.1A 60 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-TFM201610ALMA1R0MTAA 1327731-TFM201610ALMA1R0MTAA 445-174574-6-ND TFM201610ALMA1R0MTAA
Product Name SMD 1UH 3.1A 60 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Thin Film Standard Thin Film
Core Material Metal Thin Film Metal
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J274JAL4TCT-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details