TDK U.S.A. Corporation Fixed Inductors TFM201208BLE-R33MTCF

Description
330nH Shielded Thin Film Inductor 4.2A 25mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Shielded Thin Film Inductor 4.2A 25mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-TFM201208BLE-R33MTCFDKR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Thin Film Inductor 4.2A 25mOhm Max 0805 (2012 Metric)

330nH Shielded Thin Film Inductor 4.2A 25mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201208BLE-R33MTCFTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Thin Film Inductor 4.2A 25mOhm Max 0805 (2012 Metric)

330nH Shielded Thin Film Inductor 4.2A 25mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
Fixed Inductors - 445-TFM201208BLE-R33MTCFCT-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Thin Film Inductor 4.2A 25mOhm Max 0805 (2012 Metric)

330nH Shielded Thin Film Inductor 4.2A 25mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-TFM201208BLE-R33MTCFDKR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-471 0402AF-471XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details