TDK U.S.A. Corporation Common Mode Chokes TCM1608G-201-4P-T200

Description
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 50mA DCR 4Ohm
Request a Quote Datasheet
Description
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 50mA DCR 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-5388-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-5388-2-ND
Common Mode Chokes 445-5388-2-ND
4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 50mA DCR 4Ohm

4 Line Common Mode Choke Surface Mount 200 Ohms @ 100MHz 50mA DCR 4Ohm

Buy Now Datasheet
SMD 50MA 200 OHM Inductor and Choke - 839-TCM1608G-201-4P-T200 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50MA 200 OHM Inductor and Choke
839-TCM1608G-201-4P-T200
SMD 50MA 200 OHM Inductor and Choke 839-TCM1608G-201-4P-T200
CMC 50MA 4LN 200 OHM SMD Product overview: TCM1608G-201-4P-T200 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM1608G-201-4P- T200 can be used for catalog matching and distributor lookup.

CMC 50MA 4LN 200 OHM SMD Product overview: TCM1608G-201-4P-T200 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50MA, 200 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50MA, 200 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM1608G-201-4P-T200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-5388-2-ND 839-TCM1608G-201-4P-T200
Product Name Common Mode Chokes SMD 50MA 200 OHM Inductor and Choke
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 60
View Details