TDK U.S.A. Corporation Common Mode Chokes TCM0806G-650-2P

Description
2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.5Ohm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 445-5383-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
445-5383-2-ND
Common Mode Chokes 445-5383-2-ND
2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.5Ohm

2 Line Common Mode Choke Surface Mount 65 Ohms @ 100MHz 100mA DCR 2.5Ohm

Buy Now Datasheet
SMD 100MA 65 OHM Inductor and Choke - 839-TCM0806G-650-2P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100MA 65 OHM Inductor and Choke
839-TCM0806G-650-2P
SMD 100MA 65 OHM Inductor and Choke 839-TCM0806G-650-2P
CMC 100MA 2LN 65 OHM SMD Product overview: TCM0806G-650-2P from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 65 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM0806G-650-2P can be used for catalog matching and distributor lookup.

CMC 100MA 2LN 65 OHM SMD Product overview: TCM0806G-650-2P from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100MA, 65 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100MA, 65 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-TCM0806G-650-2P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Filters - Common Mode Chokes - 1380038-TCM0806G-650-2P - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1380038-TCM0806G-650-2P
Filters - Common Mode Chokes 1380038-TCM0806G-650-2P
Win Source Part Number: 1380038-TCM0806G-650 -2P Category: Filters - Common Mode Chokes Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: TCM-G Package: Tape & Reel Product Status: Obsolete Package / Case: 0302 (0806 Metric), 4 Lead Mounting Type: Surface Mount HTSUS: 8504.50.8000 Size / Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm) REACH Status: REACH Unaffected ECCN: EAR99 Voltage Rating - DC: 10V Height (Max): 0.018" (0.45mm) Filter Type: Signal Line Number of Lines: 2 Impedance @ Frequency: 65 Ohms @ 100 MHz Current Rating (Max): 100mA DC Resistance (DCR) (Max): 2.5Ohm

Win Source Part Number: 1380038-TCM0806G-650-2P
Category: Filters - Common Mode Chokes
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: TCM-G
Package: Tape & Reel
Product Status: Obsolete
Package / Case: 0302 (0806 Metric), 4 Lead
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Size / Dimension: 0.033" L x 0.026" W (0.85mm x 0.65mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage Rating - DC: 10V
Height (Max): 0.018" (0.45mm)
Filter Type: Signal Line
Number of Lines: 2
Impedance @ Frequency: 65 Ohms @ 100 MHz
Current Rating (Max): 100mA
DC Resistance (DCR) (Max): 2.5Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-5383-2-ND 839-TCM0806G-650-2P 1380038-TCM0806G-650-2P
Product Name Common Mode Chokes SMD 100MA 65 OHM Inductor and Choke Filters - Common Mode Chokes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke RF Choke
DCR 2.5 ohms 2.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2224JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1462596 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details