TDK-LAMBDA CORPORATION
SWS7512 -- POWER SUPPLY; 85 TO 265 VAC/120 TO 370 VDC; 12 V; 6.3 A (MAX.); 47 TO 63 HZ
TDK-Lambda Corporation
Power Supply; 85 to 265 VAC/120 to 370 VDC; 12 V; 6.3 A (Max.); 47 to 63 Hz
SWS7512
Description
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
Description
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
Suppliers
Power Supply; 85 to 265 VAC/120 to 370 VDC; 12 V; 6.3 A (Max.); 47 to 63 Hz
70176878
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
- Low Cost
- Conforms to EN61000-3 (PFC)
- Universal Input 85-264 VAC
- Input Immunity to EN61000-4
- UL/CSA/EN60950 and CE Mark
- Low Profile Cases
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
70176878 |
|
Product Name
|
Power Supply; 85 to 265 VAC/120 to 370 VDC; 12 V; 6.3 A (Max.); 47 to 63 Hz |
|
Features
|
Power Factor Correction
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
DC Power Supply
Technology
Linear Power Supply
DC Output Voltage
32.0 volts
View Details
Type
1
Form Factor
Wall Mount
Operating Temperature
-10 to 40 C (14 to 104 F)
View Details
2 suppliers
Siglent Technologies NA, Inc.
Type
DC Power Supply
Technology
Linear Power Supply
Form Factor
Desktop / Free Standing
View Details
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
2 amps
View Details