TDK-LAMBDA CORPORATION
SWS15024 -- POWER SUPPLY; 85 TO 265 VAC/120 TO 370 VDC; 24 V; 6.3 A (MAX.); 47 TO 63 HZ
TDK-Lambda Corporation
Power Supply; 85 to 265 VAC/120 to 370 VDC; 24 V; 6.3 A (Max.); 47 to 63 Hz
SWS15024
Description
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
Description
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
Suppliers
Power Supply; 85 to 265 VAC/120 to 370 VDC; 24 V; 6.3 A (Max.); 47 to 63 Hz
70176873
Low Cost
Conforms to EN61000-3 (PFC)
Universal Input 85-264 VAC
Input Immunity to EN61000-4
UL/CSA/EN60950 and CE Mark
Low Profile Cases
- Low Cost
- Conforms to EN61000-3 (PFC)
- Universal Input 85-264 VAC
- Input Immunity to EN61000-4
- UL/CSA/EN60950 and CE Mark
- Low Profile Cases
Supplier's Site
Technical Specifications
|
Product Category
|
Power Supplies |
|
Product Number
|
70176873 |
|
Product Name
|
Power Supply; 85 to 265 VAC/120 to 370 VDC; 24 V; 6.3 A (Max.); 47 to 63 Hz |
|
Features
|
Power Factor Correction
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
AC Power Source
Applications
Instrumentation
AC Output Voltage
400.0 to 2000.0 volts
View Details
Yaskawa America, Inc. - Motion Division
Type
DC Power Supply; DC-DC Converter
Applications
Instrumentation
Operating Temperature
0 to 60 C (32 to 140 F)
View Details
2 suppliers
DC Output Voltage
5.0 volts
DC Output Current
1 amps
View Details