Triad Magnetics AC DC Desktop, Wall Power Adapters WSU135-0620

Description
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet
Description
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - 237-1429-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
237-1429-ND
AC DC Desktop, Wall Power Adapters 237-1429-ND
13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

13.5V 8.4W AC/DC External Wall Mount (Class II) Adapter Fixed Blade Input

Buy Now Datasheet
Ac-Dc Converter, External Plug In, 1 O/p, 8.37W, 13.5V; Power Supply Approvals Triad Magnetics - 83T4346 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, External Plug In, 1 O/p, 8.37W, 13.5V; Power Supply Approvals Triad Magnetics
83T4346
Ac-Dc Converter, External Plug In, 1 O/p, 8.37W, 13.5V; Power Supply Approvals Triad Magnetics 83T4346
AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.37W, 13.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.37W; Output Voltage - Output 1:13.5V; Output Current - Output 1:620mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, EXTERNAL PLUG IN, 1 O/P, 8.37W, 13.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:8.37W; Output Voltage - Output 1:13.5V; Output Current - Output 1:620mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 237-1429-ND 83T4346
Product Name AC DC Desktop, Wall Power Adapters Ac-Dc Converter, External Plug In, 1 O/p, 8.37W, 13.5V; Power Supply Approvals Triad Magnetics
Type 1 DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
AC Output Voltage 13.5 volts
DC Output Voltage 13.5 volts 13.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details