22µH Shielded Wirewound Inductor 4A 65.2mOhm Nonstandard
22µH Shielded Wirewound Inductor 4A 65.2mOhm Nonstandard
22µH Shielded Wirewound Inductor 4A 65.2mOhm Nonstandard
POWER INDUCTOR, 22UH, SHIELDED, 4.7A
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-SPM7054VC-220M-DDKR-ND | 62AK4219 |
| Product Name | Fixed Inductors | Power Inductor, 22Uh, Shielded, 4.7A Tdk |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |