TDK U.S.A. Corporation Fixed Inductors SPM7054VC-150M-D

Description
15µH Shielded Wirewound Inductor 5A 56.3mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 5A 56.3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-SPM7054VC-150M-DTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 5A 56.3mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 56.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-150M-DCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 5A 56.3mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 56.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-SPM7054VC-150M-DDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 5A 56.3mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 5A 56.3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 15Uh, Shielded, 5.2A Tdk - 62AK4218 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, Shielded, 5.2A Tdk
62AK4218
Power Inductor, 15Uh, Shielded, 5.2A Tdk 62AK4218
POWER INDUCTOR, 15UH, SHIELDED, 5.2A

POWER INDUCTOR, 15UH, SHIELDED, 5.2A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-SPM7054VC-150M-DTR-ND 62AK4218
Product Name Fixed Inductors Power Inductor, 15Uh, Shielded, 5.2A Tdk
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-15NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0150 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J684JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details