FIXED IND 47UH 2.2A 239.2 MOHM
FIXED IND 47UH 2.2A 239.2 MOHM
FIXED IND 47UH 2.2A 239.2 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 445-SPM6545VC-470M-DDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Metal |
| Configuration | Fixed |