TDK-Lambda Americas Inc., High Power Division Inductors, Coils, Chokes - Fixed Inductors SPM6530T-150M-HZ

Description
Win Source Part Number: 1272561-SPM6530T-150 M-HZ Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-HZ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 119.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-180111-6,445-180 111-1,445-180111-2 Current - Saturation (Isat): 2.2A
Request a Quote Datasheet
Description
Win Source Part Number: 1272561-SPM6530T-150 M-HZ Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-HZ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 119.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-180111-6,445-180 111-1,445-180111-2 Current - Saturation (Isat): 2.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272561-SPM6530T-150M-HZ
Inductors, Coils, Chokes - Fixed Inductors 1272561-SPM6530T-150M-HZ
Win Source Part Number: 1272561-SPM6530T-150 M-HZ Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-HZ Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 15 µH Height - Seated (Max): 0.118" (3.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 119.9mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: TDK Corporation Other Names: 445-180111-6,445-180 111-1,445-180111-2 Current - Saturation (Isat): 2.2A

Win Source Part Number: 1272561-SPM6530T-150M-HZ
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-HZ
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 15 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 119.9mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.280" L x 0.256" W (7.10mm x 6.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Other Names: 445-180111-6,445-180111-1,445-180111-2
Current - Saturation (Isat): 2.2A

Buy Now
15UH 3.3A 119.9MOHM Inductor and Choke - 71-SPM6530T-150M-HZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 3.3A 119.9MOHM Inductor and Choke
71-SPM6530T-150M-HZ
15UH 3.3A 119.9MOHM Inductor and Choke 71-SPM6530T-150M-HZ
FIXED IND 15UH 3.3A 119.9MOHM SM Product overview: SPM6530T-150M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 3.3A, 119.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 3.3A, 119.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-150M-HZ can be used for catalog matching and distributor lookup.

FIXED IND 15UH 3.3A 119.9MOHM SM Product overview: SPM6530T-150M-HZ from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 3.3A, 119.9MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 3.3A, 119.9MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM6530T-150M-HZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-180111-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180111-6-ND
Fixed Inductors 445-180111-6-ND
15µH Shielded Wirewound Inductor 3.3A 119.9mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.3A 119.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180111-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180111-1-ND
Fixed Inductors 445-180111-1-ND
15µH Shielded Wirewound Inductor 3.3A 119.9mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.3A 119.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-180111-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-180111-2-ND
Fixed Inductors 445-180111-2-ND
15µH Shielded Wirewound Inductor 3.3A 119.9mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 3.3A 119.9mOhm Max Nonstandard

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
SPM6530T-150M-HZ
Inductors/Coils/Transformers >> Power Inductors SPM6530T-150M-HZ
15uH ±20% 2.2A SMD Power Inductors ROHS

15uH ±20% 2.2A SMD Power Inductors ROHS

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 15Uh, 3.3A; Inductance Tdk - 28AH5227 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 15Uh, 3.3A; Inductance Tdk
28AH5227
Inductor, Aec-Q200, Shld, 15Uh, 3.3A; Inductance Tdk 28AH5227
INDUCTOR, AEC-Q200, SHLD, 15UH, 3.3A; Inductance:15µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:SPM-HZ Series; Power Inductor Case:7.1mm x 6.5mm x 3mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, AEC-Q200, SHLD, 15UH, 3.3A; Inductance:15µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:SPM-HZ Series; Power Inductor Case:7.1mm x 6.5mm x 3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - SPM6530T-150M-HZ - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM6530T-150M-HZ
Fixed Inductors SPM6530T-150M-HZ
FIXED IND 15UH 3.3A 119.9MOHM SM

FIXED IND 15UH 3.3A 119.9MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1272561-SPM6530T-150M-HZ 71-SPM6530T-150M-HZ 445-180111-6-ND SPM6530T-150M-HZ 28AH5227 SPM6530T-150M-HZ
Product Name Inductors, Coils, Chokes - Fixed Inductors 15UH 3.3A 119.9MOHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, Aec-Q200, Shld, 15Uh, 3.3A; Inductance Tdk Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers