TDK Corporation Fixed Inductors SPM5015T-4R7M-LR

Description
4.7µH Shielded Wirewound Inductor 3.2A 103.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 3.2A 103.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174492-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174492-6-ND
Fixed Inductors 445-174492-6-ND
4.7µH Shielded Wirewound Inductor 3.2A 103.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 103.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174492-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174492-2-ND
Fixed Inductors 445-174492-2-ND
4.7µH Shielded Wirewound Inductor 3.2A 103.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 103.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174492-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174492-1-ND
Fixed Inductors 445-174492-1-ND
4.7µH Shielded Wirewound Inductor 3.2A 103.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.2A 103.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Wirewound, 4.7Uh, 3.2A, 20%; Inductance Tdk - 84Y6598 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Wirewound, 4.7Uh, 3.2A, 20%; Inductance Tdk
84Y6598
Inductor, Wirewound, 4.7Uh, 3.2A, 20%; Inductance Tdk 84Y6598
INDUCTOR, WIREWOUND, 4.7UH, 3.2A, 20%; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Shielde d; Saturation Current (Isat):3.6A; Product Range:SPM-LR Series; DC Resistance Max:0.1035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, WIREWOUND, 4.7UH, 3.2A, 20%; Inductance:4.7µH; RMS Current (Irms):3.2A; Inductor Construction:Shielded; Saturation Current (Isat):3.6A; Product Range:SPM-LR Series; DC Resistance Max:0.1035ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174492-6-ND 84Y6598
Product Name Fixed Inductors Inductor, Wirewound, 4.7Uh, 3.2A, 20%; Inductance Tdk
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKFP-A21A-0103-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details