TE Connectivity High Frequency & RF Inductors 2-1624108-2

Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .1 Inductance (MICHEN) : .0002 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 14 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .1 Inductance (MICHEN) : .0002 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 14 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Frequency & RF Inductors - 2-1624108-2 - TE Connectivity
Berwyn, PA, United States
High Frequency & RF Inductors
2-1624108-2
High Frequency & RF Inductors 2-1624108-2
Dimensions Passive Component Dimensions (MM) : 1 x .5 x .32 Electrical Characteristics Current Rating (Max) (MAMP) : 800 DC Resistance (OHM) : .1 Inductance (MICHEN) : .0002 Passive Component Tolerance (PCT) : .2 Self Resonant Frequency (GHZ) : 14 Other Comment : Tolerance 0.2nH. Inductor Quality Factor : 13 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Thin Film Inductor Type : High Frequency Package Size Code : 0402 Termination Features Termination Method to Printed Circuit Board : Surface Mount

Dimensions


  • Passive Component Dimensions (MM) : 1 x .5 x .32

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 800
  • DC Resistance (OHM) : .1
  • Inductance (MICHEN) : .0002
  • Passive Component Tolerance (PCT) : .2
  • Self Resonant Frequency (GHZ) : 14

Other


  • Comment : Tolerance 0.2nH.
  • Inductor Quality Factor : 13

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Thin Film
  • Inductor Type : High Frequency
  • Package Size Code : 0402

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now
Rf Inductor, 0.2Nh, 0.8A, 0402 Sigmainductors Te Connectivity - 74AJ8696 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 0.2Nh, 0.8A, 0402 Sigmainductors Te Connectivity
74AJ8696
Rf Inductor, 0.2Nh, 0.8A, 0402 Sigmainductors Te Connectivity 74AJ8696
RF INDUCTOR, 0.2NH, 0.8A, 0402

RF INDUCTOR, 0.2NH, 0.8A, 0402

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes
Product Number 2-1624108-2 74AJ8696
Product Name High Frequency & RF Inductors Rf Inductor, 0.2Nh, 0.8A, 0402 Sigmainductors Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 2-1624117-2 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
High Frequency & RF Inductors - 4-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0090 microH
View Details
2 suppliers
Power Inductors - 1-2176637-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
High Frequency & RF Inductors - 1-1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0019 microH
View Details
2 suppliers