TDK Corporation Inductors, Coils, Chokes - Fixed Inductors SPM5012T-100M-LR

Description
Win Source Part Number: 974660-SPM5012T-100M -LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 390.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174487-1,445-174 487-2,445-174487-6 Current - Saturation (Isat): 2.2A
Request a Quote Datasheet
Description
Win Source Part Number: 974660-SPM5012T-100M -LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 390.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174487-1,445-174 487-2,445-174487-6 Current - Saturation (Isat): 2.2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
974660-SPM5012T-100M-LR
Inductors, Coils, Chokes - Fixed Inductors 974660-SPM5012T-100M-LR
Win Source Part Number: 974660-SPM5012T-100M -LR Category: Inductors, Coils, Chokes>Fixed Inductors Series: SPM-LR Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 10 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Package / Case: Nonstandard DC Resistance (DCR): 390.5mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.3 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: 445-174487-1,445-174 487-2,445-174487-6 Current - Saturation (Isat): 2.2A

Win Source Part Number: 974660-SPM5012T-100M-LR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SPM-LR
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 10 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Package / Case: Nonstandard
DC Resistance (DCR): 390.5mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.213" L x 0.201" W (5.40mm x 5.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: 445-174487-1,445-174487-2,445-174487-6
Current - Saturation (Isat): 2.2A

Buy Now
10UH 1.3A 390.5MOHM Inductor and Choke - 71-SPM5012T-100M-LR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.3A 390.5MOHM Inductor and Choke
71-SPM5012T-100M-LR
10UH 1.3A 390.5MOHM Inductor and Choke 71-SPM5012T-100M-LR
FIXED IND 10UH 1.3A 390.5MOHM SM Product overview: SPM5012T-100M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.3A, 390.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.3A, 390.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-100M-LR can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.3A 390.5MOHM SM Product overview: SPM5012T-100M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.3A, 390.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.3A, 390.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM5012T-100M-LR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174487-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174487-1-ND
Fixed Inductors 445-174487-1-ND
10µH Shielded Wirewound Inductor 1.3A 390.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.3A 390.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174487-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174487-6-ND
Fixed Inductors 445-174487-6-ND
10µH Shielded Wirewound Inductor 1.3A 390.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.3A 390.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174487-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174487-2-ND
Fixed Inductors 445-174487-2-ND
10µH Shielded Wirewound Inductor 1.3A 390.5mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 1.3A 390.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - SPM5012T-100M-LR - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
SPM5012T-100M-LR
Fixed Inductors SPM5012T-100M-LR
FIXED IND 10UH 1.3A 390.5MOHM SM

FIXED IND 10UH 1.3A 390.5MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 974660-SPM5012T-100M-LR 71-SPM5012T-100M-LR 445-174487-1-ND SPM5012T-100M-LR
Product Name Inductors, Coils, Chokes - Fixed Inductors 10UH 1.3A 390.5MOHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data