470nH Shielded Wirewound Inductor 6.8A 16mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 6.8A 16mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 6.8A 16mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 808527-SPM4015T-R47M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 470nH
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 13.3A
DC Resistance (DCR): 16mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.173" L x 0.161" W (4.40mm x 4.10mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.059" (1.50mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.8A
Inductance Frequency - Test: 100kHz
FIXED IND 470NH 6.8A 16 MOHM SMD Product overview: SPM4015T-R47M-LR from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8A, 16 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8A, 16 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SPM4015T-R47M-LR can be used for catalog matching and distributor lookup.
INDUCTOR, WIREWOUND, 0.47UH, 6.8A, 20%; Inductance:470nH; RMS Current (Irms):6.8A; Inductor Construction:Shielde
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-174464-6-ND | 808527-SPM4015T-R47M-LR | 71-SPM4015T-R47M-LR | 84Y6569 |
| Product Name | Fixed Inductors | Fixed Inductors - SPM4015T-R47M-LR | SMD 6.8A 16 MOHM Inductor and Choke | Inductor, Wirewound, 0.47Uh, 6.8A, 20%; Inductance Tdk |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | |
| Core Material | Drum Core, Wirewound | Metal | ||
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |