Triad Magnetics E - Core Common Mode Inductor CME375-6

Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet
Description
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
E - Core Common Mode Inductor - CME375-6 - Triad Magnetics
Perris, California, United States
E - Core Common Mode Inductor
CME375-6
E - Core Common Mode Inductor CME375-6
Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Highly dependable Triad common mode EMI suppression inductors are used in various types of power supplies to eliminate noise common to all lines. These units also provide effective differential mode filtering. Designed to meet most regulatory requirements, they minimize AC line transmitted interference often created by high frequency switching power supplies. Normally placed close to the input source, these compact inductors are constructed with UL rated 130 ºC materials.

Supplier's Site
Common Mode Chokes - 237-1215-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-1215-ND
Common Mode Chokes 237-1215-ND
43.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.75A DCR 489mOhm

43.6mH @ 10kHz 2 Line Common Mode Choke Through Hole 1.75A DCR 489mOhm

Buy Now Datasheet
Common Mode Inductor-43.6Mh@1.75Arms/cme375-6 Rohs Compliant Triad Magnetics - 37B8968 - Newark, An Avnet Company
Chicago, IL, United States
Common Mode Inductor-43.6Mh@1.75Arms/cme375-6 Rohs Compliant Triad Magnetics
37B8968
Common Mode Inductor-43.6Mh@1.75Arms/cme375-6 Rohs Compliant Triad Magnetics 37B8968
COMMON MODE INDUCTOR-43.6mH@1.75 Arms/CME375-6 RoHS Compliant: Yes

COMMON MODE INDUCTOR-43.6mH@1.75Arms/CME375-6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CME375-6 237-1215-ND 37B8968
Product Name E - Core Common Mode Inductor Common Mode Chokes Common Mode Inductor-43.6Mh@1.75Arms/cme375-6 Rohs Compliant Triad Magnetics
Technology Standard
Inductance Range 43600 to ? microH
DCR 0.4890 ohms 0.4890 ohms
Rated DC Current 1750 milliamps 1750 milliamps
Operating Temperature -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 24.31 to ? microH
Rated DC Current 6800 milliamps
View Details
3 suppliers
Common Mode Chokes - CME375-7-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0200 ohms
View Details
2 suppliers